Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk CMF07200R00JNEK

Description
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk - CMF07200R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk
CMF07200R00JNEK
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk CMF07200R00JNEK
Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF07200R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200R00JNEK-ND
Through Hole Resistors CMF07200R00JNEK-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 200 5% T-00 Ek E3 Vishay - 47P2536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200 5% T-00 Ek E3 Vishay
47P2536
Cmf-07 200 5% T-00 Ek E3 Vishay 47P2536
CMF-07 200 5% T-00 EK e3

CMF-07 200 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07200R00JNEK CMF07200R00JNEK-ND 47P2536
Product Name Res Metal Film 200 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-07 200 5% T-00 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers