Vishay Intertechnology, Inc. RES 200 OHM 1/2W 5% AXIAL CMF07200R00JNEB

Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 5% AXIAL - CMF07200R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
CMF07200R00JNEB
RES 200 OHM 1/2W 5% AXIAL CMF07200R00JNEB
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07200R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200R00JNEB-ND
Through Hole Resistors CMF07200R00JNEB-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 200 5% T-00 Eb E3 Vishay - 47P2535 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200 5% T-00 Eb E3 Vishay
47P2535
Cmf-07 200 5% T-00 Eb E3 Vishay 47P2535
CMF-07 200 5% T-00 EB e3

CMF-07 200 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07200R00JNEB CMF07200R00JNEB-ND 47P2535
Product Name RES 200 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 200 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details