Vishay Intertechnology, Inc. RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNRE80

Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 2% AXIAL - CMF07200K00GNRE80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 2% AXIAL
CMF07200K00GNRE80
RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNRE80
RES 200Kohm 1/2W 2% AXIAL

RES 200Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07200K00GNRE80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200K00GNRE80-ND
Through Hole Resistors CMF07200K00GNRE80-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07200K00GNRE80 CMF07200K00GNRE80-ND
Product Name RES 200K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details