Vishay Intertechnology, Inc. RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNR680

Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 2% AXIAL - CMF07200K00GNR680 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 2% AXIAL
CMF07200K00GNR680
RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNR680
RES 200Kohm 1/2W 2% AXIAL

RES 200Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07200K00GNR680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200K00GNR680-ND
Through Hole Resistors CMF07200K00GNR680-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07200K00GNR680 CMF07200K00GNR680-ND
Product Name RES 200K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers