Vishay Intertechnology, Inc. Through Hole Resistors CMF07200K00GNEK

Description
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07200K00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200K00GNEK-ND
Through Hole Resistors CMF07200K00GNEK-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/2W 2% AXIAL - CMF07200K00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 2% AXIAL
CMF07200K00GNEK
RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNEK
RES 200Kohm 1/2W 2% AXIAL

RES 200Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 200K 2% T-00 Ek E3 Vishay - 47P2527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200K 2% T-00 Ek E3 Vishay
47P2527
Cmf-07 200K 2% T-00 Ek E3 Vishay 47P2527
CMF-07 200K 2% T-00 EK e3

CMF-07 200K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07200K00GNEK-ND CMF07200K00GNEK 47P2527
Product Name Through Hole Resistors RES 200K OHM 1/2W 2% AXIAL Cmf-07 200K 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details