Vishay Intertechnology, Inc. RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNEB

Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 2% AXIAL - CMF07200K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 2% AXIAL
CMF07200K00GNEB
RES 200K OHM 1/2W 2% AXIAL CMF07200K00GNEB
RES 200Kohm 1/2W 2% AXIAL

RES 200Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07200K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07200K00GNEB-ND
Through Hole Resistors CMF07200K00GNEB-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 200K 2% T-00 Eb E3 Vishay - 47P2526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200K 2% T-00 Eb E3 Vishay
47P2526
Cmf-07 200K 2% T-00 Eb E3 Vishay 47P2526
CMF-07 200K 2% T-00 EB e3

CMF-07 200K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07200K00GNEB CMF07200K00GNEB-ND 47P2526
Product Name RES 200K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 200K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details