Vishay Intertechnology, Inc. RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JNWF

Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/2W 5% AXIAL - CMF071R6000JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/2W 5% AXIAL
CMF071R6000JNWF
RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JNWF
RES 1.6ohm 1/2W 5% AXIAL

RES 1.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071R6000JNWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R6000JNWF-ND
Through Hole Resistors CMF071R6000JNWF-ND
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071R6000JNWF CMF071R6000JNWF-ND
Product Name RES 1.6 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details