Vishay Intertechnology, Inc. Through Hole Resistors CMF071R6000JNBF

Description
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071R6000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R6000JNBF-ND
Through Hole Resistors CMF071R6000JNBF-ND
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.6 OHM 1/2W 5% AXIAL - CMF071R6000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/2W 5% AXIAL
CMF071R6000JNBF
RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JNBF
RES 1.6ohm 1/2W 5% AXIAL

RES 1.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071R6000JNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF071R6000JNBF
Through Hole Resistors CMF071R6000JNBF
RES 1.6 OHM 1/2W 5% AXIAL

RES 1.6 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,1.6Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.6Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4316
Resistor,metal Film,1.6Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4316
Resistor,Metal Film,1.6Ohms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,1.6Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF071R6000JNBF-ND CMF071R6000JNBF CMF071R6000JNBF 40C4316
Product Name Through Hole Resistors RES 1.6 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,1.6Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details