Vishay Intertechnology, Inc. RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JLR7

Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/2W 5% AXIAL - CMF071R6000JLR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/2W 5% AXIAL
CMF071R6000JLR7
RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JLR7
RES 1.6ohm 1/2W 5% AXIAL

RES 1.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071R6000JLR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R6000JLR7-ND
Through Hole Resistors CMF071R6000JLR7-ND
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071R6000JLR7 CMF071R6000JLR7-ND
Product Name RES 1.6 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers