1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1ohm 1/2W 5% AXIAL
Resistor,Metal Film,1Ohms,250WV,5+/
RES 1 OHM 1/2W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF071R0000JNBF-ND | CMF071R0000JNBF | 40C4313 | CMF071R0000JNBF |
| Product Name | Through Hole Resistors | RES 1 OHM 1/2W 5% AXIAL | Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |