Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 5% AXIAL CMF071M8000JLEA

Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 5% AXIAL - CMF071M8000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 5% AXIAL
CMF071M8000JLEA
RES 1.8M OHM 1/2W 5% AXIAL CMF071M8000JLEA
RES 1.8Mohm 1/2W 5% AXIAL

RES 1.8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071M8000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071M8000JLEA-ND
Through Hole Resistors CMF071M8000JLEA-ND
1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071M8000JLEA CMF071M8000JLEA-ND
Product Name RES 1.8M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details