Vishay Intertechnology, Inc. RES 1.2M OHM 1/2W 5% AXIAL CMF071M2000JLR6

Description
RES 1.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/2W 5% AXIAL - CMF071M2000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/2W 5% AXIAL
CMF071M2000JLR6
RES 1.2M OHM 1/2W 5% AXIAL CMF071M2000JLR6
RES 1.2Mohm 1/2W 5% AXIAL

RES 1.2Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071M2000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071M2000JLR6-ND
Through Hole Resistors CMF071M2000JLR6-ND
1.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071M2000JLR6 CMF071M2000JLR6-ND
Product Name RES 1.2M OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details