Vishay Intertechnology, Inc. RES 1M OHM 1/2W 2% AXIAL CMF071M0000GKR6

Description
RES 1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 2% AXIAL - CMF071M0000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 2% AXIAL
CMF071M0000GKR6
RES 1M OHM 1/2W 2% AXIAL CMF071M0000GKR6
RES 1Mohm 1/2W 2% AXIAL

RES 1Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF071M0000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071M0000GKR6-ND
Through Hole Resistors CMF071M0000GKR6-ND
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071M0000GKR6 CMF071M0000GKR6-ND
Product Name RES 1M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details