Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 5% AXIAL CMF071K8000JLEA

Description
RES 1.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 5% AXIAL - CMF071K8000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 5% AXIAL
CMF071K8000JLEA
RES 1.8K OHM 1/2W 5% AXIAL CMF071K8000JLEA
RES 1.8Kohm 1/2W 5% AXIAL

RES 1.8Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071K8000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K8000JLEA-ND
Through Hole Resistors CMF071K8000JLEA-ND
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 1.8K 5% T-0 Ea E3 Vishay - 47P2339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.8K 5% T-0 Ea E3 Vishay
47P2339
Cmf-07 1.8K 5% T-0 Ea E3 Vishay 47P2339
CMF-07 1.8K 5% T-0 EA e3

CMF-07 1.8K 5% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K8000JLEA CMF071K8000JLEA-ND 47P2339
Product Name RES 1.8K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 1.8K 5% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details