Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 5% AXIAL CMF071K5000JKBF

Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 5% AXIAL - CMF071K5000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 5% AXIAL
CMF071K5000JKBF
RES 1.5K OHM 1/2W 5% AXIAL CMF071K5000JKBF
RES 1.5Kohm 1/2W 5% AXIAL

RES 1.5Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071K5000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K5000JKBF-ND
Through Hole Resistors CMF071K5000JKBF-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4304
Resistor,metal Film,15Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4304
Resistor,Metal Film,15KOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15KOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K5000JKBF CMF071K5000JKBF-ND 40C4304
Product Name RES 1.5K OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,15Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details