Vishay Precision Group Metal Film Resistors - CMF071K2000JKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF071K2000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF071K2000JKWF
Metal Film Resistors - CMF071K2000JKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 1.2K 5% T-1 Re5 Vishay - 47P2322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.2K 5% T-1 Re5 Vishay
47P2322
Cmf-07 1.2K 5% T-1 Re5 Vishay 47P2322
CMF-07 1.2K 5% T-1 RE5

CMF-07 1.2K 5% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF071K2000JKWF 47P2322
Product Name Metal Film Resistors - Cmf-07 1.2K 5% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers