Vishay Intertechnology, Inc. Through Hole Resistors CMF071K2000JKR6

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071K2000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K2000JKR6-ND
Through Hole Resistors CMF071K2000JKR6-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2K OHM 1/2W 5% AXIAL - CMF071K2000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 5% AXIAL
CMF071K2000JKR6
RES 1.2K OHM 1/2W 5% AXIAL CMF071K2000JKR6
RES 1.2Kohm 1/2W 5% AXIAL

RES 1.2Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 1.2K 5% T-1 Re6 Vishay - 47P2319 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.2K 5% T-1 Re6 Vishay
47P2319
Cmf-07 1.2K 5% T-1 Re6 Vishay 47P2319
CMF-07 1.2K 5% T-1 RE6

CMF-07 1.2K 5% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K2000JKR6-ND CMF071K2000JKR6 47P2319
Product Name Through Hole Resistors RES 1.2K OHM 1/2W 5% AXIAL Cmf-07 1.2K 5% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details