Vishay Precision Group Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K2000GKR8

Description
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF071K2000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF071K2000GKR8
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K2000GKR8
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 1.2K 2% T-1 Re8 Vishay - 47P2315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.2K 2% T-1 Re8 Vishay
47P2315
Cmf-07 1.2K 2% T-1 Re8 Vishay 47P2315
CMF-07 1.2K 2% T-1 RE8

CMF-07 1.2K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF071K2000GKR8 47P2315
Product Name Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 1.2K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details