Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 2% AXIAL CMF071K2000GKEK

Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 2% AXIAL - CMF071K2000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 2% AXIAL
CMF071K2000GKEK
RES 1.2K OHM 1/2W 2% AXIAL CMF071K2000GKEK
RES 1.2Kohm 1/2W 2% AXIAL

RES 1.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF071K2000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K2000GKEK-ND
Through Hole Resistors CMF071K2000GKEK-ND
1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 1.2K 2% T-1 Ek E3 Vishay - 47P2312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.2K 2% T-1 Ek E3 Vishay
47P2312
Cmf-07 1.2K 2% T-1 Ek E3 Vishay 47P2312
CMF-07 1.2K 2% T-1 EK e3

CMF-07 1.2K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K2000GKEK CMF071K2000GKEK-ND 47P2312
Product Name RES 1.2K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 1.2K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details