Vishay Intertechnology, Inc. RES 1K OHM 1/2W 5% AXIAL CMF071K0000JNEA

Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 5% AXIAL - CMF071K0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
CMF071K0000JNEA
RES 1K OHM 1/2W 5% AXIAL CMF071K0000JNEA
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071K0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K0000JNEA-ND
Through Hole Resistors CMF071K0000JNEA-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 1K 5% T-00 Ea E3 Vishay - 47P2308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1K 5% T-00 Ea E3 Vishay
47P2308
Cmf-07 1K 5% T-00 Ea E3 Vishay 47P2308
CMF-07 1K 5% T-00 EA e3

CMF-07 1K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K0000JNEA CMF071K0000JNEA-ND 47P2308
Product Name RES 1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 1K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details