Vishay Intertechnology, Inc. Through Hole Resistors CMF071K0000JLEK

Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071K0000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K0000JLEK-ND
Through Hole Resistors CMF071K0000JLEK-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/2W 5% AXIAL - CMF071K0000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
CMF071K0000JLEK
RES 1K OHM 1/2W 5% AXIAL CMF071K0000JLEK
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 1K 5% T-0 Ek E3 Vishay - 47P2306 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1K 5% T-0 Ek E3 Vishay
47P2306
Cmf-07 1K 5% T-0 Ek E3 Vishay 47P2306
CMF-07 1K 5% T-0 EK e3

CMF-07 1K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K0000JLEK-ND CMF071K0000JLEK 47P2306
Product Name Through Hole Resistors RES 1K OHM 1/2W 5% AXIAL Cmf-07 1K 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details