Vishay Intertechnology, Inc. Through Hole Resistors CMF071K0000JLBF

Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071K0000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K0000JLBF-ND
Through Hole Resistors CMF071K0000JLBF-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/2W 5% AXIAL - CMF071K0000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
CMF071K0000JLBF
RES 1K OHM 1/2W 5% AXIAL CMF071K0000JLBF
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 1K 5% T-0 B14 Vishay - 47P2303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1K 5% T-0 B14 Vishay
47P2303
Cmf-07 1K 5% T-0 B14 Vishay 47P2303
CMF-07 1K 5% T-0 B14

CMF-07 1K 5% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K0000JLBF-ND CMF071K0000JLBF 47P2303
Product Name Through Hole Resistors RES 1K OHM 1/2W 5% AXIAL Cmf-07 1K 5% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers