Vishay Precision Group Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0718R000GNWF

Description
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0718R000GNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0718R000GNWF
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0718R000GNWF
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 18 2% T-00 Re5 Vishay - 47P2462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18 2% T-00 Re5 Vishay
47P2462
Cmf-07 18 2% T-00 Re5 Vishay 47P2462
CMF-07 18 2% T-00 RE5

CMF-07 18 2% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0718R000GNWF 47P2462
Product Name Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 18 2% T-00 Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details