Vishay Precision Group Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0718R000GNR8

Description
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0718R000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0718R000GNR8
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0718R000GNR8
Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 18 2% T-00 Re8 Vishay - 47P2461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18 2% T-00 Re8 Vishay
47P2461
Cmf-07 18 2% T-00 Re8 Vishay 47P2461
CMF-07 18 2% T-00 RE8

CMF-07 18 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0718R000GNR8 47P2461
Product Name Res Metal Film 18 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 18 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers