Vishay Intertechnology, Inc. Through Hole Resistors CMF0718R000GNEB

Description
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0718R000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0718R000GNEB-ND
Through Hole Resistors CMF0718R000GNEB-ND
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18 OHM 1/2W 2% AXIAL - CMF0718R000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/2W 2% AXIAL
CMF0718R000GNEB
RES 18 OHM 1/2W 2% AXIAL CMF0718R000GNEB
RES 18ohm 1/2W 2% AXIAL

RES 18ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 18 2% T-00 Eb E3 Vishay - 47P2459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18 2% T-00 Eb E3 Vishay
47P2459
Cmf-07 18 2% T-00 Eb E3 Vishay 47P2459
CMF-07 18 2% T-00 EB e3

CMF-07 18 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0718R000GNEB-ND CMF0718R000GNEB 47P2459
Product Name Through Hole Resistors RES 18 OHM 1/2W 2% AXIAL Cmf-07 18 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details