Vishay Intertechnology, Inc. Through Hole Resistors CMF0718K000JKBF

Description
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0718K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0718K000JKBF-ND
Through Hole Resistors CMF0718K000JKBF-ND
18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1/2W 5% AXIAL - CMF0718K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 5% AXIAL
CMF0718K000JKBF
RES 18K OHM 1/2W 5% AXIAL CMF0718K000JKBF
RES 18Kohm 1/2W 5% AXIAL

RES 18Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 18K 5% T-1 B14 Vishay - 47P2457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18K 5% T-1 B14 Vishay
47P2457
Cmf-07 18K 5% T-1 B14 Vishay 47P2457
CMF-07 18K 5% T-1 B14

CMF-07 18K 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0718K000JKBF-ND CMF0718K000JKBF 47P2457
Product Name Through Hole Resistors RES 18K OHM 1/2W 5% AXIAL Cmf-07 18K 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details