Vishay Precision Group Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0718K000GKR8

Description
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0718K000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0718K000GKR8
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0718K000GKR8
Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 18K 2% T-1 Re8 Vishay - 47P2455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18K 2% T-1 Re8 Vishay
47P2455
Cmf-07 18K 2% T-1 Re8 Vishay 47P2455
CMF-07 18K 2% T-1 RE8

CMF-07 18K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0718K000GKR8 47P2455
Product Name Res Metal Film 18K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 18K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details