Vishay Intertechnology, Inc. Through Hole Resistors CMF0718K000GKR6

Description
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0718K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0718K000GKR6-ND
Through Hole Resistors CMF0718K000GKR6-ND
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1/2W 2% AXIAL - CMF0718K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 2% AXIAL
CMF0718K000GKR6
RES 18K OHM 1/2W 2% AXIAL CMF0718K000GKR6
RES 18Kohm 1/2W 2% AXIAL

RES 18Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 18K 2% T-1 Re6 Vishay - 47P2453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 18K 2% T-1 Re6 Vishay
47P2453
Cmf-07 18K 2% T-1 Re6 Vishay 47P2453
CMF-07 18K 2% T-1 RE6

CMF-07 18K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0718K000GKR6-ND CMF0718K000GKR6 47P2453
Product Name Through Hole Resistors RES 18K OHM 1/2W 2% AXIAL Cmf-07 18K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers