Vishay Precision Group Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07180K00GKR7

Description
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07180K00GKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07180K00GKR7
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07180K00GKR7
Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 180K 2% T-1 Re7 Vishay - 47P2466 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 180K 2% T-1 Re7 Vishay
47P2466
Cmf-07 180K 2% T-1 Re7 Vishay 47P2466
CMF-07 180K 2% T-1 RE7

CMF-07 180K 2% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07180K00GKR7 47P2466
Product Name Res Metal Film 180K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 180K 2% T-1 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details