Vishay Intertechnology, Inc. RES 180K OHM 1/2W 2% AXIAL CMF07180K00GKEB

Description
RES 180Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 2% AXIAL - CMF07180K00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 2% AXIAL
CMF07180K00GKEB
RES 180K OHM 1/2W 2% AXIAL CMF07180K00GKEB
RES 180Kohm 1/2W 2% AXIAL

RES 180Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07180K00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07180K00GKEB-ND
Through Hole Resistors CMF07180K00GKEB-ND
180 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 180K 2% T-1 Eb E3 Vishay - 47P2463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 180K 2% T-1 Eb E3 Vishay
47P2463
Cmf-07 180K 2% T-1 Eb E3 Vishay 47P2463
CMF-07 180K 2% T-1 EB e3

CMF-07 180K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07180K00GKEB CMF07180K00GKEB-ND 47P2463
Product Name RES 180K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 180K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details