Vishay Intertechnology, Inc. RES 16K OHM 1/2W 2% AXIAL CMF0716K000GKBF

Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 2% AXIAL - CMF0716K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 2% AXIAL
CMF0716K000GKBF
RES 16K OHM 1/2W 2% AXIAL CMF0716K000GKBF
RES 16Kohm 1/2W 2% AXIAL

RES 16Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0716K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0716K000GKBF-ND
Through Hole Resistors CMF0716K000GKBF-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 16K 2% T-1 B14 Vishay - 47P2444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 16K 2% T-1 B14 Vishay
47P2444
Cmf-07 16K 2% T-1 B14 Vishay 47P2444
CMF-07 16K 2% T-1 B14

CMF-07 16K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0716K000GKBF CMF0716K000GKBF-ND 47P2444
Product Name RES 16K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 16K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details