Vishay Intertechnology, Inc. Through Hole Resistors CMF07160K00GNEK

Description
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07160K00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07160K00GNEK-ND
Through Hole Resistors CMF07160K00GNEK-ND
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 160K OHM 1/2W 2% AXIAL - CMF07160K00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/2W 2% AXIAL
CMF07160K00GNEK
RES 160K OHM 1/2W 2% AXIAL CMF07160K00GNEK
RES 160Kohm 1/2W 2% AXIAL

RES 160Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 160K 2% T-00 Ek E3 Vishay - 47P2446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 160K 2% T-00 Ek E3 Vishay
47P2446
Cmf-07 160K 2% T-00 Ek E3 Vishay 47P2446
CMF-07 160K 2% T-00 EK e3

CMF-07 160K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07160K00GNEK-ND CMF07160K00GNEK 47P2446
Product Name Through Hole Resistors RES 160K OHM 1/2W 2% AXIAL Cmf-07 160K 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details