Vishay Intertechnology, Inc. Through Hole Resistors CMF07160K00GNEB

Description
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07160K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07160K00GNEB-ND
Through Hole Resistors CMF07160K00GNEB-ND
160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07160K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07160K00GNEB
Metal Film Resistors - CMF07160K00GNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 160K 2% T-00 Eb E3 Vishay - 47P2445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 160K 2% T-00 Eb E3 Vishay
47P2445
Cmf-07 160K 2% T-00 Eb E3 Vishay 47P2445
CMF-07 160K 2% T-00 EB e3

CMF-07 160K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07160K00GNEB-ND CMF07160K00GNEB 47P2445
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 160K 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details