Vishay Intertechnology, Inc. Through Hole Resistors CMF0715K000JNBF

Description
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0715K000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0715K000JNBF-ND
Through Hole Resistors CMF0715K000JNBF-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1/2W 5% AXIAL - CMF0715K000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 5% AXIAL
CMF0715K000JNBF
RES 15K OHM 1/2W 5% AXIAL CMF0715K000JNBF
RES 15Kohm 1/2W 5% AXIAL

RES 15Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 15K 5% T-00 B14 Vishay - 47P2441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 15K 5% T-00 B14 Vishay
47P2441
Cmf-07 15K 5% T-00 B14 Vishay 47P2441
CMF-07 15K 5% T-00 B14

CMF-07 15K 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0715K000JNBF-ND CMF0715K000JNBF 47P2441
Product Name Through Hole Resistors RES 15K OHM 1/2W 5% AXIAL Cmf-07 15K 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers