Vishay Precision Group Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0715K000JKR8

Description
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0715K000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0715K000JKR8
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0715K000JKR8
Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 15K 5% T-1 Re8 Vishay - 47P2439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 15K 5% T-1 Re8 Vishay
47P2439
Cmf-07 15K 5% T-1 Re8 Vishay 47P2439
CMF-07 15K 5% T-1 RE8

CMF-07 15K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0715K000JKR8 47P2439
Product Name Res Metal Film 15K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 15K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details