Vishay Intertechnology, Inc. RES 15K OHM 1/2W 5% AXIAL CMF0715K000JKEA

Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 5% AXIAL - CMF0715K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 5% AXIAL
CMF0715K000JKEA
RES 15K OHM 1/2W 5% AXIAL CMF0715K000JKEA
RES 15Kohm 1/2W 5% AXIAL

RES 15Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0715K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0715K000JKEA-ND
Through Hole Resistors CMF0715K000JKEA-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 15K 5% T-1 Ea E3 Vishay - 47P2434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 15K 5% T-1 Ea E3 Vishay
47P2434
Cmf-07 15K 5% T-1 Ea E3 Vishay 47P2434
CMF-07 15K 5% T-1 EA e3

CMF-07 15K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0715K000JKEA CMF0715K000JKEA-ND 47P2434
Product Name RES 15K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 15K 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details