Vishay Intertechnology, Inc. Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk CMF0713K000GKBF

Description
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - CMF0713K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
CMF0713K000GKBF
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk CMF0713K000GKBF
Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF0713K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0713K000GKBF-ND
Through Hole Resistors CMF0713K000GKBF-ND
13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 13K 2% T-1 B14 Vishay - 47P2427 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 13K 2% T-1 B14 Vishay
47P2427
Cmf-07 13K 2% T-1 B14 Vishay 47P2427
CMF-07 13K 2% T-1 B14

CMF-07 13K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0713K000GKBF CMF0713K000GKBF-ND 47P2427
Product Name Res Metal Film 13K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-07 13K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers