Vishay Intertechnology, Inc. RES 130 OHM 1/2W 2% AXIAL CMF07130R00GNEB

Description
RES 130ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 2% AXIAL - CMF07130R00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 2% AXIAL
CMF07130R00GNEB
RES 130 OHM 1/2W 2% AXIAL CMF07130R00GNEB
RES 130ohm 1/2W 2% AXIAL

RES 130ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07130R00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07130R00GNEB-ND
Through Hole Resistors CMF07130R00GNEB-ND
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 130 2% T-00 Eb E3 Vishay - 47P2429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 130 2% T-00 Eb E3 Vishay
47P2429
Cmf-07 130 2% T-00 Eb E3 Vishay 47P2429
CMF-07 130 2% T-00 EB e3

CMF-07 130 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07130R00GNEB CMF07130R00GNEB-ND 47P2429
Product Name RES 130 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 130 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details