Vishay Intertechnology, Inc. RES 130 OHM 1/2W 2% AXIAL CMF07130R00GNBF

Description
RES 130ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 2% AXIAL - CMF07130R00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 2% AXIAL
CMF07130R00GNBF
RES 130 OHM 1/2W 2% AXIAL CMF07130R00GNBF
RES 130ohm 1/2W 2% AXIAL

RES 130ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07130R00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07130R00GNBF-ND
Through Hole Resistors CMF07130R00GNBF-ND
130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4333
Resistor,metal Film,130Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4333
Resistor,Metal Film,130Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,130Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07130R00GNBF CMF07130R00GNBF-ND 40C4333
Product Name RES 130 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,130Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details