Vishay Intertechnology, Inc. RES 130K OHM 1/2W 2% AXIAL CMF07130K00GKBF

Description
RES 130Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/2W 2% AXIAL - CMF07130K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 2% AXIAL
CMF07130K00GKBF
RES 130K OHM 1/2W 2% AXIAL CMF07130K00GKBF
RES 130Kohm 1/2W 2% AXIAL

RES 130Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07130K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07130K00GKBF-ND
Through Hole Resistors CMF07130K00GKBF-ND
130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 130K 2% T-1 B14 Vishay - 47P2428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 130K 2% T-1 B14 Vishay
47P2428
Cmf-07 130K 2% T-1 B14 Vishay 47P2428
CMF-07 130K 2% T-1 B14

CMF-07 130K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07130K00GKBF CMF07130K00GKBF-ND 47P2428
Product Name RES 130K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 130K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers