Vishay Intertechnology, Inc. RES 12 OHM 1/2W 5% AXIAL CMF0712R000JKEK

Description
RES 12ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/2W 5% AXIAL - CMF0712R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 5% AXIAL
CMF0712R000JKEK
RES 12 OHM 1/2W 5% AXIAL CMF0712R000JKEK
RES 12ohm 1/2W 5% AXIAL

RES 12ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0712R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712R000JKEK-ND
Through Hole Resistors CMF0712R000JKEK-ND
12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF0712R000JKEK CMF0712R000JKEK-ND
Product Name RES 12 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details