Vishay Intertechnology, Inc. Metal Film Resistors - CMF0712R000JKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0712R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0712R000JKBF
Metal Film Resistors - CMF0712R000JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF0712R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712R000JKBF-ND
Through Hole Resistors CMF0712R000JKBF-ND
12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 12 5% T-1 B14 Vishay - 47P2415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 12 5% T-1 B14 Vishay
47P2415
Cmf-07 12 5% T-1 B14 Vishay 47P2415
CMF-07 12 5% T-1 B14

CMF-07 12 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712R000JKBF CMF0712R000JKBF-ND 47P2415
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 12 5% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details