Vishay Intertechnology, Inc. RES 12 OHM 1/2W 2% AXIAL CMF0712R000GNRE

Description
RES 12ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/2W 2% AXIAL - CMF0712R000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 2% AXIAL
CMF0712R000GNRE
RES 12 OHM 1/2W 2% AXIAL CMF0712R000GNRE
RES 12ohm 1/2W 2% AXIAL

RES 12ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0712R000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712R000GNRE-ND
Through Hole Resistors CMF0712R000GNRE-ND
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4330
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4330
Resistor,Metal Film,12Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,12Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712R000GNRE CMF0712R000GNRE-ND 40C4330
Product Name RES 12 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details