Vishay Precision Group Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0712R000GNR8

Description
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0712R000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0712R000GNR8
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0712R000GNR8
Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 12 2% T-00 Re8 Vishay - 47P2413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 12 2% T-00 Re8 Vishay
47P2413
Cmf-07 12 2% T-00 Re8 Vishay 47P2413
CMF-07 12 2% T-00 RE8

CMF-07 12 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0712R000GNR8 47P2413
Product Name Res Metal Film 12 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 12 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details