Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF0712R000GNR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF0712R000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF0712R000GNR6
Vishay/DaleMetal Film Resistors - CMF0712R000GNR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF0712R000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712R000GNR6-ND
Through Hole Resistors CMF0712R000GNR6-ND
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4331
Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4331
Resistor,Metal Film,12Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,12Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712R000GNR6 CMF0712R000GNR6-ND 40C4331
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,12Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details