Vishay Intertechnology, Inc. Through Hole Resistors CMF0712R000GNEA

Description
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0712R000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712R000GNEA-ND
Through Hole Resistors CMF0712R000GNEA-ND
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12 OHM 1/2W 2% AXIAL - CMF0712R000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/2W 2% AXIAL
CMF0712R000GNEA
RES 12 OHM 1/2W 2% AXIAL CMF0712R000GNEA
RES 12ohm 1/2W 2% AXIAL

RES 12ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 12 2% T-00 Ea E3 Vishay - 47P2409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 12 2% T-00 Ea E3 Vishay
47P2409
Cmf-07 12 2% T-00 Ea E3 Vishay 47P2409
CMF-07 12 2% T-00 EA e3

CMF-07 12 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712R000GNEA-ND CMF0712R000GNEA 47P2409
Product Name Through Hole Resistors RES 12 OHM 1/2W 2% AXIAL Cmf-07 12 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers