Vishay Intertechnology, Inc. RES 12K OHM 1/2W 5% AXIAL CMF0712K000JLEA

Description
RES 12Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 5% AXIAL - CMF0712K000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 5% AXIAL
CMF0712K000JLEA
RES 12K OHM 1/2W 5% AXIAL CMF0712K000JLEA
RES 12Kohm 1/2W 5% AXIAL

RES 12Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0712K000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0712K000JLEA-ND
Through Hole Resistors CMF0712K000JLEA-ND
12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 12K 5% T-0 Ea E3 Vishay - 47P2408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 12K 5% T-0 Ea E3 Vishay
47P2408
Cmf-07 12K 5% T-0 Ea E3 Vishay 47P2408
CMF-07 12K 5% T-0 EA e3

CMF-07 12K 5% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0712K000JLEA CMF0712K000JLEA-ND 47P2408
Product Name RES 12K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 12K 5% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers