Vishay Precision Group Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07120R00JKR8

Description
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07120R00JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07120R00JKR8
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07120R00JKR8
Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 120 5% T-1 Re8 Vishay - 47P2425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 120 5% T-1 Re8 Vishay
47P2425
Cmf-07 120 5% T-1 Re8 Vishay 47P2425
CMF-07 120 5% T-1 RE8

CMF-07 120 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07120R00JKR8 47P2425
Product Name Res Metal Film 120 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 120 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details