Vishay Intertechnology, Inc. Through Hole Resistors CMF07120R00JKEB

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07120R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07120R00JKEB-ND
Through Hole Resistors CMF07120R00JKEB-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W 5% AXIAL - CMF07120R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 5% AXIAL
CMF07120R00JKEB
RES 120 OHM 1/2W 5% AXIAL CMF07120R00JKEB
RES 120ohm 1/2W 5% AXIAL

RES 120ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 120 5% T-1 Eb E3 Vishay - 47P2421 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 120 5% T-1 Eb E3 Vishay
47P2421
Cmf-07 120 5% T-1 Eb E3 Vishay 47P2421
CMF-07 120 5% T-1 EB e3

CMF-07 120 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07120R00JKEB-ND CMF07120R00JKEB 47P2421
Product Name Through Hole Resistors RES 120 OHM 1/2W 5% AXIAL Cmf-07 120 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers