Vishay Intertechnology, Inc. RES 120K OHM 1/2W 5% AXIAL CMF07120K00JLEA

Description
RES 120Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 5% AXIAL - CMF07120K00JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 5% AXIAL
CMF07120K00JLEA
RES 120K OHM 1/2W 5% AXIAL CMF07120K00JLEA
RES 120Kohm 1/2W 5% AXIAL

RES 120Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07120K00JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07120K00JLEA-ND
Through Hole Resistors CMF07120K00JLEA-ND
120 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07120K00JLEA CMF07120K00JLEA-ND
Product Name RES 120K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers